EN
  • EN
  • DE

STM32F103C6T6A

Part No STM32F103C6T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 031272-STM32F103C6T6A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103C6T6A CAD Model

Description

STM32F103C6T6A Microcontroller Overview

The STM32F103C6T6A is a performance line microcontroller from STMicroelectronics that is part of the STM32 family, renowned for its high performance and functional integrations. This microcontroller is based on the ARM Cortex-M3 processor core, which operates at a frequency of up to 72 MHz, providing a balanced combination of computing power and energy efficiency.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency, featuring high-speed embedded memories.
  • Memory: Comes with 32 Kbytes of Flash memory and 10 Kbytes of SRAM, sufficient for handling complex applications.
  • Debugging: Integrated with a Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller during debugging.
  • I/O Ports: Up to 37 I/O ports and 2 I/Os with 5V tolerant capability, providing ample peripheral connectivity.
  • Analog to Digital Converters: Includes 2 ADCs with 12-bit resolution, enhancing its capability to interface with analog sensors and devices.
  • Timers: Features three general-purpose 16-bit timers and one PWM advanced timer for complex timing operations.
  • Communication Interfaces: Equipped with up to 2 SPIs, 2 I2Cs, 3 USARTs, 1 USB and 1 CAN, offering versatile communication options.
  • Power Efficiency: Supports multiple power modes including Sleep, Stop and Standby to optimize power consumption.

Applications

The STM32F103C6T6A is designed for a wide range of applications, including industrial control systems, medical devices, point-of-sale terminals, and GPS platforms. Its robust architecture and rich set of peripherals make it ideal for applications requiring sophisticated control algorithms and connectivity features.

Package and Quality

This microcontroller is offered in a 48-pin LQFP package, ensuring a compact footprint for space-constrained applications. STMicroelectronics maintains a strong commitment to quality, and the STM32F103C6T6A is no exception, meeting the stringent standards required for industrial and commercial use.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9986 $54.9846
25+ $4.1015 $102.5375
38+ $3.9733 $150.9854
53+ $3.8451 $203.7903
68+ $3.7170 $252.7560
91+ $3.3324 $303.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,581 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess