EN
  • EN
  • DE

LTC488CSW

Part No LTC488CSW
Manufacturer Linear Technology
Description Quad RS485 Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209163-LTC488CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC488CSW CAD Model

Description

The LTC488CSW from Linear Technology is a versatile, low power, differential bus/line transceiver designed for multipoint data transmission standard RS485 applications as well as RS422. This robust integrated circuit is engineered to provide reliable, high-speed communication in demanding industrial environments.

Key Features

  • Interface Type: RS485/RS422 - The LTC488CSW is designed to interface with the industry-standard RS485 and RS422 protocols, providing a reliable solution for serial communication.
  • Driver Output Type: Differential - This feature ensures strong noise immunity and enables long-distance communication, which is essential for industrial networks.
  • Receiver Input Type: Differential - The receiver is capable of detecting the smallest differential voltage, making it suitable for environments with high electrical noise.
  • Power Supply: Single 5V - The device operates on a single 5V supply, simplifying power management in systems that utilize standard logic levels.
  • Low Power Operation: The LTC488CSW is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • High-Speed: Capable of data rates up to 2.5Mbps, the LTC488CSW can handle high-speed data transmission requirements with ease.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device against the damaging effects of static electricity.
  • Package Type: The product is offered in a 20-SO Wide package, providing a compact solution for space-constrained applications.

Applications

The LTC488CSW is suitable for a wide range of applications that require robust and reliable communication such as:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Data Acquisition Systems
  • Networking Equipment

Conclusion

With its combination of speed, power efficiency, and noise immunity, the LTC488CSW from Linear Technology stands as a top choice for designers looking to implement RS485 or RS422 communication interfaces in their systems. Its robust feature set ensures that it can meet the stringent requirements of industrial applications, providing reliable data transmission even in the harshest conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess