EN
  • EN
  • DE

LTC488ISW

Part No LTC488ISW
Manufacturer Linear Technology
Description Quad RS485 Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209165-LTC488ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC488ISW CAD Model

Description

The LTC488ISW from Linear Technology is a versatile and robust low power RS485/RS422 differential bus transceiver designed to meet the demanding requirements of industrial communication networks. This integrated circuit is specifically crafted to provide reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Interface Type: The LTC488ISW is designed for RS485/RS422 communication protocols, ensuring compatibility with a wide range of industrial devices and networks.
  • Supply Voltage: Operating on a single 5V supply, it provides a convenient and energy-efficient solution for systems with standard power rails.
  • Driver Output Voltage: It offers a differential output voltage that ensures strong signal integrity and resilience to noise, critical for maintaining communication over long cable runs.
  • Receiver Input Voltage: The receiver can handle a wide common-mode voltage range, making it suitable for multi-point applications in complex network topologies.
  • High-Speed Operation: With the capability to support data rates up to 2.5 Mbps, the LTC488ISW is well-suited for high-speed data communication requirements.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing its reliability and lifespan.
  • Power-Down Feature: The low-power shutdown mode significantly reduces power consumption when the transceiver is not in active use, contributing to energy savings in the system.

Applications

The LTC488ISW is ideal for a broad spectrum of applications including, but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control networks
  • Data acquisition systems

Quality and Reliability

Encased in a 14-pin SO Wide package, the LTC488ISW is built to perform reliably in harsh industrial conditions. Linear Technology's commitment to high-quality manufacturing ensures that this transceiver delivers consistent performance and longevity for critical communication systems.

Conclusion

With its robust feature set and adherence to industry standards, the LTC488ISW from Linear Technology stands out as a superior choice for designers and engineers looking for a dependable solution in industrial communication applications. Its combination of high-speed operation, low power consumption, and thermal protection makes it a smart and secure investment for any data communication infrastructure.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1155 $81.3465
6+ $22.2487 $133.4922
9+ $21.5534 $193.9806
12+ $20.8581 $250.2972
15+ $20.1628 $302.4420
20+ $18.0771 $361.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess