Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Frequency 10MHz ~ 6GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -34dBm ~ 6dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 3mA
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 784213-LTC5587IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC5587
Introduction Date August 02, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5587IDD#PBF CAD Model

Description

The Linear Technology LTC5587IDD#PBF is an RF type amplifier designed for CDMA, GSM, EDGE, and W-CDMA applications.

  • Frequency Range: 10MHz to 6GHz
  • Operating Supply Voltage: 2.7 V to 3.6 V
  • Accuracy: ±1dB
  • Input Range: -34dBm to 6dBm
  • Package: 12-WFDFN Exposed Pad
  • Operating Supply Current: 3mA
  • Category: RF/IF and RFID
  • Popularity: Medium

You May Also Be Interested in

Mini-Circuits
POWER DETECTOR / 2.92MM / ROHS
Need more? Email Us
ECAD model for ZV47-K44+
Analog Devices Inc.
RF Power Detector 600MHz~15GHz with Comparator 16-QFN
Lowest to $4.4062
ECAD model for LTC5564IUD#
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $10.3769
ECAD model for ADL5506WACBZ-R7
Maxim Integrated
IC RF DETECT 100MHZ-3GHZ 8TDFN
Lowest to $80.2388
ECAD model for MAX2015ETA+T
Analog Devices Inc.
70GHZ, 35DB LINEAR-IN-DB RMS PWR
Lowest to $159.4746
ECAD model for LTC5597IDC#TRPBF
Analog Devices Inc.
IC DETECTOR DUAL 60DB 32LFCSP
Lowest to $4.7542
ECAD model for AD8364ACPZ-WP
Analog Devices Inc.
RF Detector 1MHz-10GHz 8-LFCSP
Lowest to $13.3970
ECAD model for AD8317ACP
Analog Devices Inc.
RF Envelope Detector 1MHz to 4GHz 16-LFCSP
Lowest to $38.7023
ECAD model for ADL5511ACP
Analog Devices Inc.
TruPwr Detector 100MHz to 6GHz 16-LFCSP
Lowest to $8.9313
ECAD model for ADL5903ACPZN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7714 $71.3142
6+ $19.5048 $117.0288
8+ $18.8952 $151.1616
11+ $18.2857 $201.1427
15+ $17.6762 $265.1430
19+ $15.8476 $301.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention