Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262977-STM32F334C8T7TR
Ultra Librarian 3D Model Ultra Librarian STM32F334C8T7TR CAD Model

Description

STM32F334C8T7TR Microcontroller

The STM32F334C8T7TR is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the STM32F3 series, which is renowned for its high-performance ARM Cortex-M4 core. The STM32F334C8T7TR is particularly designed for applications that require precise digital power conversion and motor control.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies of up to 72 MHz.
  • Memory: Comes equipped with 64KB of Flash memory and 12KB of SRAM, providing ample space for complex applications.
  • High-Resolution Timer: Features an advanced high-resolution timer, making it ideal for high-end digital power conversion techniques such as digital switch-mode power supply (SMPS) and lighting.
  • Clock System: Flexible clock control system with multiple oscillator options and PLLs, ensuring precise timing for all operations.
  • Communication Interfaces: Offers a range of communication peripherals including I2C, USARTs, SPIs, and CAN, facilitating easy integration with other components and systems.
  • Analog Peripherals: Boasts advanced analog peripherals, including fast 12-bit ADCs, DACs, and comparators, supporting a wide range of sensing and control tasks.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full access to the MCU for debugging, and in-system programming for a streamlined development process.

Applications

The STM32F334C8T7TR microcontroller is suitable for a variety of applications, particularly those requiring advanced control algorithms and multiple I/O interfaces. It excels in:

  • Industrial control systems
  • Motor control
  • Power management and digital power conversion
  • Consumer electronics
  • Automotive applications

Package and Quality

This microcontroller is available in an LQFP48 package, providing a compact form factor without compromising on I/O capabilities. It is also characterized by a temperature range that suits industrial requirements. STMicroelectronics ensures the highest quality and reliability, with rigorous testing and adherence to industry standards.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9832 $55.8824
16+ $6.5503 $104.8048
24+ $6.3456 $152.2944
33+ $6.1409 $202.6497
43+ $5.9362 $255.2566
57+ $5.3221 $303.3597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention