EN
  • EN
  • DE
  • IT

LTC6078CMS8

Part No LTC6078CMS8
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209187-LTC6078CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6078CMS8 CAD Model

Description

LTC6078CMS8 Precision Operational Amplifier

The LTC6078CMS8 is a high-precision operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. It is well-suited for a variety of applications that demand accuracy and stability, such as sensor conditioning, portable medical devices, and industrial control systems. This op-amp is distinguished by its low offset voltage, low noise, and low power consumption, making it an ideal choice for precision analog circuits.

Key Features:

  • Low Offset Voltage: The LTC6078CMS8 boasts an ultra-low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement and control applications.
  • Low Noise: With its low noise performance, this op-amp is perfect for applications requiring a clean signal amplification, such as audio processing and high-fidelity instrumentation.
  • Power Efficiency: Its low power consumption is a significant advantage for battery-powered devices, extending operational life without sacrificing performance.
  • High Gain Bandwidth Product: The device offers a good balance between speed and power efficiency, which is beneficial for a wide range of applications.
  • Rail-to-Rail Output: The LTC6078CMS8 features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful in single-supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, accommodating various design requirements and simplifying power supply design.

Package and Reliability:

The LTC6078CMS8 is available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C temperature range, ensuring reliable performance in extreme conditions.

Applications:

This operational amplifier is versatile and can be used in numerous applications. It is particularly effective in precision data acquisition systems, battery-powered instruments, and any circuit requiring high accuracy over time and temperature. Its robust design and high precision make it a reliable component for developing stable and accurate electronics.

With its combination of precision, power efficiency, and versatility, the LTC6078CMS8 from Linear Technology stands out as an excellent choice for designers who require the utmost in performance for their analog circuits.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
15+ $7.6801 $115.2015
23+ $7.4400 $171.1200
32+ $7.2000 $230.4000
41+ $6.9600 $285.3600
54+ $6.2400 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess