EN
  • EN
  • DE
  • IT

CS5506-BP

Part No CS5506-BP
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description VERY LOW POWER, 20-BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Active
Number of Bits 20
Sampling Rate (Per Second) 100
Number of Inputs 4
Input Type Pseudo-Differential
Data Interface Serial
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 11V
Voltage - Supply, Digital 3.15V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580703-CS5506-BP
Ultra Librarian 3D Model Ultra Librarian CS5506-BP CAD Model

Description

The CS5506-BP is an Analog to Digital Converter (ADC) integrated circuit designed for data acquisition applications.

  • Features: Selectable address
  • Configuration: MUX-ADC with 4 pseudo-differential inputs
  • Architecture: Sigma-Delta
  • Resolution: 20 bits
  • Sampling Rate: 100 samples per second
  • Data Interface: Serial
  • Analog Supply Voltage: 4.5V to 11V
  • Digital Supply Voltage: 3.15V to 5.5V
  • Mounting: Through hole
  • Package: 24-DIP
  • Product Status: Active
  • Manufacturer: Cirrus Logic Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess