EN
  • EN
  • DE

LTC6240CS5

Part No LTC6240CS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209219-LTC6240CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6240CS5 CAD Model

Description

Linear Technology LTC6240CS5 High Speed, Low Noise Op Amp

The LTC6240CS5 from Linear Technology is a high-speed, low noise, rail-to-rail output operational amplifier that is part of a family of power-efficient op-amps. This particular product has been designed to address the needs of applications requiring both high performance and low power consumption.

Key Features:

  • High Speed: The LTC6240CS5 boasts a gain-bandwidth product of 18MHz, making it suitable for high-speed signal processing tasks.
  • Low Noise: With a low input noise voltage of 1.9nV/√Hz, this op-amp ensures signal integrity and is ideal for sensitive applications such as medical instrumentation and audio processing.
  • Rail-to-Rail Output: The rail-to-rail output capability provides a wide dynamic range, which is especially useful in single-supply operations and maximizes the signal amplitude without clipping.
  • Low Power: It operates with a supply current of just 1mA, which is advantageous for portable, battery-powered devices where power efficiency is critical.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 11.75V, allowing for flexibility in various circuit designs.
  • Operating Temperature Range: The LTC6240CS5 is designed to operate over the industrial temperature range of -40°C to 125°C.

Applications:

  • Active filters
  • Fast ADC/DAC buffer
  • Signal conditioning
  • Medical instrumentation
  • Audio processing
  • Data acquisition systems

The LTC6240CS5 is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its combination of high-speed operation, low noise performance, and power efficiency make it a versatile component for a wide range of electronic circuits.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8785 $51.8130
38+ $2.6928 $102.3264
58+ $2.6000 $150.8000
83+ $2.4143 $200.3869
108+ $2.3214 $250.7112
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,221 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess