EN
  • EN
  • DE

LTC6240HS5

Part No LTC6240HS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209220-LTC6240HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HS5 CAD Model

Description

LTC6240HS5 Operational Amplifier

The LTC6240HS5 is a high-performance operational amplifier from Linear Technology, designed to meet the rigorous demands of high-speed signal processing while maintaining low noise levels. This op-amp is an ideal choice for applications requiring a combination of speed, precision, and low power consumption.

Key Features:

  • High Speed: With a gain bandwidth product of 180MHz, the LTC6240HS5 provides fast settling times and high slew rates, making it suitable for high-frequency applications.
  • Low Noise: Its low input noise density of 1.9nV/√Hz at 1kHz ensures a clean signal amplification, which is crucial for sensitive applications such as medical instrumentation and audio processing.
  • Low Offset Voltage: The device boasts a low input offset voltage, which minimizes errors in precision applications.
  • Power Efficiency: Operating with a supply voltage range from 2.8V to 11V, the LTC6240HS5 is optimized for low power consumption, drawing only 3.3mA of quiescent current.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC6240HS5 provides maximum dynamic range, which is especially beneficial when operating at lower supply voltages.

Applications:

The LTC6240HS5 is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Fast ADC/DAC buffer
  • Signal conditioning
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices

Package Information:

The LTC6240HS5 is available in a compact, low-profile (5-lead SOT-23) package, making it suitable for space-constrained applications without sacrificing performance.

Conclusion:

Overall, the LTC6240HS5 from Linear Technology represents a blend of high-speed operation, low noise performance, and power efficiency. Its compact form factor and robust feature set make it an excellent choice for designers looking to optimize their high-performance systems across a range of industries.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0875 $50.8750
24+ $4.1744 $100.1856
38+ $4.0439 $153.6682
52+ $3.9135 $203.5020
67+ $3.7830 $253.4610
89+ $3.3917 $301.8613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess