EN
  • EN
  • DE

LTC6804G-2

Part No LTC6804G-2
Manufacturer Linear Technology
Description Multicell Battery Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209263-LTC6804G-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804G-2 CAD Model

Description

The LTC6804G-2 is a multicell battery monitor developed by Linear Technology, designed to meticulously manage and measure the voltage of each cell in a series stack of up to 12 cells. This sophisticated integrated circuit is a crucial component for ensuring the safety, longevity, and efficiency of high voltage battery systems commonly found in electric vehicles, energy storage systems, and backup power applications.

Featuring a robust architecture, the LTC6804G-2 provides precise voltage measurement capabilities with an accuracy of ±0.04% for cell voltages, ensuring the reliable operation of battery packs by detecting under or over-voltage conditions that could lead to battery damage or failure. The device is capable of measuring cell voltages from 0V to 5V, making it versatile for various battery chemistries.

One of the standout features of the LTC6804G-2 is its ability to operate within a wide temperature range, from -40°C to 125°C, which is critical for performance in harsh environments. Moreover, the monitor includes built-in passive balancing for each cell, which helps to maintain the charge across all cells in the stack, thereby extending the battery's life and maintaining its performance.

The LTC6804G-2 also possesses an isoSPI interface, which enables high-speed, RF-immune, long-distance communications. This feature is particularly useful for electric vehicles where the battery monitoring system may need to be isolated from the main controller for safety reasons.

For ease of integration, the device can be daisy-chained with multiple LTC6804G-2 units to monitor more than 12 cells, allowing for scalability in complex battery systems. Additionally, it has a fast ADC conversion time, which is essential for real-time monitoring and control.

Overall, the LTC6804G-2 from Linear Technology is a highly reliable and accurate solution for battery monitoring needs, providing essential data and control functions to safeguard and optimize the performance of high voltage battery systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess