Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209272-LTC6904IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6904IMS8 CAD Model

Description

The LTC6904IMS8 is a highly versatile, programmable oscillator produced by Linear Technology. This compact, precision device is capable of generating a wide range of frequencies, from 1kHz to 68MHz, without the need for external components such as resistors, capacitors, or crystals. Its programmable nature makes it an ideal choice for a variety of applications, including microprocessor clocks, test and measurement systems, and wireless communication devices.

Key Features

  • Frequency Range: The LTC6904IMS8 offers a broad frequency range, making it suitable for multiple applications.
  • No External Components Required: This oscillator operates without the need for external timing components, simplifying design and reducing board space.
  • Octal Digitally Controlled Oscillator (DCO): Users can easily program the frequency with an 8-bit parallel or serial interface.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power shutdown.
  • MS8 Package: Housed in an MS8 package, the LTC6904IMS8 is compact and suitable for space-constrained applications.

Applications

  • Portable and battery-powered electronics
  • Communication systems
  • Microprocessor clock generation
  • Test and measurement equipment
  • Medical devices

Technical Specifications

Parameter Value Frequency Range 1kHz to 68MHz Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to 85°C Package Type MS8

The LTC6904IMS8 from Linear Technology stands out for its ease of use, flexibility, and precision, offering designers a reliable and efficient solution for frequency generation across a wide spectrum of electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention