EN
  • EN
  • DE

LTC6907HS6

Part No LTC6907HS6
Manufacturer Linear Technology
Description Micropower, 40kHz to 4MHz Resistor Set Oscillator in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209288-LTC6907HS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6907HS6 CAD Model

Description

LTC6907HS6 Precision Silicon Oscillator

The LTC6907HS6 is a high-performance, precision silicon oscillator from Linear Technology, designed to offer a robust and flexible solution for a wide range of applications. This compact and reliable component comes in a space-saving 6-lead SOT-23 package, making it an excellent choice for designs where board space is at a premium.

Key Features

  • Frequency Range: The LTC6907HS6 offers a versatile frequency range from 40kHz to 10MHz, which can be set using a single external resistor. This feature simplifies the design process by eliminating the need for complex frequency programming or external clock sources.
  • High Precision: With a precision of ±0.5% or less, the LTC6907HS6 ensures accurate timing for critical applications. Its frequency accuracy and stability are also maintained over temperature, voltage, and time.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6907HS6 consumes minimal power, with a typical supply current of only 105µA at 100kHz, which helps extend battery life in portable devices.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply requirements and making it suitable for both battery-operated and line-powered systems.
  • Output Drive Capability: The LTC6907HS6 can drive capacitive loads up to 15pF, providing a CMOS logic-level output that can directly interface with a wide range of digital circuits.

Applications

The LTC6907HS6 is a versatile component that can be used in numerous applications across different industries. Its precision and reliability make it ideal for:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Medical devices
  • Automotive electronics
  • Industrial control systems
  • Embedded microcontroller clock generation

Overall, the LTC6907HS6 from Linear Technology offers designers a compact, precise, and easy-to-use oscillator solution that meets the demands of modern electronic systems. Its combination of features ensures that it can provide a stable and reliable clock source in a diverse array of products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess