EN
  • EN
  • DE

LTC6907IS6

Part No LTC6907IS6
Manufacturer Linear Technology
Description Micropower, 40kHz to 4MHz Resistor Set Oscillator in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209289-LTC6907IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6907IS6 CAD Model

Description

LTC6907IS6 High-Frequency Silicon Oscillator

The LTC6907IS6 is a versatile, high-frequency oscillator from Linear Technology, designed to provide a precision, programmable frequency range without the need for external components. This compact and robust device is housed in a small SOT-23 package, making it ideal for space-constrained applications where performance cannot be compromised.

Key Features:

  • Frequency Range: The LTC6907IS6 offers a wide frequency range of 1kHz to 20MHz, which can be set using a single resistor. This feature simplifies design and allows for easy adjustments and fine-tuning of the oscillator frequency to suit various requirements.
  • Resistor Set Frequency: The frequency is determined by an external resistor (R<sub>SET), which provides users with the flexibility to select the desired output frequency with precision.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6907IS6 maintains low power consumption, which is critical for battery-powered devices and helps to extend their operational life.
  • Output Enable: The device includes an output enable pin that can be used to enable or disable the oscillator output, providing additional control for power management and signal routing within a system.
  • High Reliability: The LTC6907IS6 is built to offer high reliability and stable operation over temperature variations, ensuring consistent performance in diverse environments.

Applications:

The LTC6907IS6 is suitable for a broad range of applications, including but not limited to:

  • Portable and wireless devices
  • Clock generation for digital circuits
  • Test and measurement equipment
  • Consumer electronics
  • Medical devices

Conclusion:

With its ease of use, compact size, and flexibility, the LTC6907IS6 from Linear Technology stands out as an excellent choice for designers looking to integrate a stable and precise clock source into their applications. Its ability to operate over a wide frequency range without the need for complex external circuitry makes it a convenient and efficient solution for a multitude of electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess