EN
  • EN
  • DE

LTC6912IDE-1

Part No LTC6912IDE-1
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209303-LTC6912IDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912IDE-1 CAD Model

Description

Product Overview: LTC6912IDE-1

The LTC6912IDE-1 is a high-performance, digitally programmable gain amplifier (PGA) from Linear Technology, designed to offer precision and flexibility in a wide range of applications. This product is particularly well-suited for systems that require precise signal conditioning, such as data acquisition systems, medical devices, industrial control systems, and more.

Key Features

  • Digital Gain Control: The LTC6912IDE-1 provides a programmable gain range from 0 to 76.8dB, which can be adjusted in 6.4dB increments through a simple digital interface.
  • Dual Matched Amplifiers: This device includes two matched amplifiers that can be independently controlled, allowing for differential or single-ended operation.
  • Low Noise and Distortion: Offering a low noise floor and low harmonic distortion, the LTC6912IDE-1 ensures high-fidelity signal amplification, making it ideal for sensitive audio and instrumentation applications.
  • Wide Supply Range: It operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments.
  • Small Package: The LTC6912IDE-1 comes in a compact 14-lead DFN package, which is optimal for space-constrained applications.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Signal Conditioning

Technical Specifications

The LTC6912IDE-1 features a bandwidth of 10MHz, which allows it to handle a wide range of frequencies without significant signal degradation. The device also boasts a CMRR (Common Mode Rejection Ratio) of 80dB, ensuring that common mode noise is effectively minimized. The serial digital interface is SPI and MICROWIRE compatible, ensuring easy integration with most microcontrollers and digital systems.

Linear Technology's commitment to high-quality components is evident in the LTC6912IDE-1, which is designed to meet the rigorous demands of modern electronics. Whether you need precise gain control for a delicate sensor signal or robust amplification for industrial data processing, the LTC6912IDE-1 is a versatile and reliable choice.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8637 $59.8637
3+ $49.1187 $147.3561
4+ $47.5837 $190.3348
6+ $46.0487 $276.2922
7+ $44.5137 $311.5959
9+ $39.9099 $359.1891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess