EN
  • EN
  • DE

LTC6912IGN-1

Part No LTC6912IGN-1
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209304-LTC6912IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912IGN-1 CAD Model

Description

Linear Technology LTC6912IGN-1 Dual Programmable Gain Amplifier

The LTC6912IGN-1 is a high-performance, dual programmable gain amplifier (PGA) developed by Linear Technology, a brand renowned for its precision electronic components. This versatile integrated circuit is designed to offer a wide range of programmable gains, making it an ideal choice for various applications that require precise signal conditioning, such as medical instrumentation, data acquisition systems, and industrial process controls.

Encased in a 16-lead SSOP package, the LTC6912IGN-1 boasts a compact form factor that is well-suited for space-constrained applications. Its digital gain control feature allows users to select from 64 gain settings ranging from 0dB up to 31dB, in 1dB increments. This flexibility enables the user to fine-tune the gain to match the requirements of the specific application, ensuring optimal performance and signal integrity.

The device operates with a single 2.7V to 5.5V supply or dual ±2.7V to ±5.5V supplies, providing design versatility for different system architectures. The LTC6912IGN-1 also offers a wide input common-mode range and rail-to-rail outputs, which maximizes the dynamic range and is especially beneficial in single-supply operations.

Key features of the LTC6912IGN-1 include low noise performance and low offset voltage, which are critical for high-resolution signal processing. The PGA also has a power-down feature, which reduces power consumption when the amplifier is not in use, making it suitable for battery-powered and portable applications.

With its easy-to-use SPI interface, the LTC6912IGN-1 allows for straightforward digital control and can be easily integrated into digital systems. The robust design ensures reliable operation even in harsh industrial environments, while the high level of integration reduces component count and simplifies circuit design.

In summary, the LTC6912IGN-1 from Linear Technology is a versatile and reliable dual programmable gain amplifier that offers precise gain control, low noise, and low power consumption, making it an excellent choice for a wide range of signal processing applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1637 $54.4911
7+ $14.9035 $104.3245
11+ $14.4378 $158.8158
15+ $13.9720 $209.5800
19+ $13.5063 $256.6197
25+ $12.1091 $302.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess