EN
  • EN
  • DE
  • IT

LTC694CS8#TRPBF

Part No LTC694CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116192-LTC694CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC694CS8#TRPBF CAD Model

Description

LTC694CS8#TRPBF - Linear Technology

The LTC694CS8#TRPBF is a robust, high-performance microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand of Analog Devices known for its precision and reliability. This advanced component is engineered to maintain system integrity by monitoring the power supply and processor activity within digital systems.

Key Features:

  • Precision Voltage Monitoring: The device keeps a close eye on the power supply, ensuring that the system voltage remains within the safe operating range. It provides a precise monitoring threshold, which is vital for the reliable operation of microprocessors and other sensitive digital circuits.
  • Power Supply Glitch Immunity: The LTC694CS8#TRPBF is designed to be immune to short-duration voltage glitches on the power supply, preventing unnecessary resets and ensuring stable operation of the connected microprocessor.
  • Low Power Consumption: With its focus on energy efficiency, the device consumes minimal power, which is critical for battery-operated and power-sensitive applications.
  • Reset Output Signal: In the event of a power supply drop or system malfunction, the LTC694CS8#TRPBF generates a reset output signal. This signal ensures that the microprocessor and other system components are reset to a known start-up state, enhancing system reliability.
  • Compact Packaging: Housed in a space-saving 8-lead SOIC package, this supervisory circuit is suitable for use in systems where board space is at a premium.

Applications:

  • Microprocessor systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Industrial systems
  • Automotive electronics

The LTC694CS8#TRPBF is designed to be a reliable watchdog for your digital systems. Its ability to provide accurate monitoring and control, combined with its low power consumption and compact form factor, makes it an excellent choice for a wide range of applications where system stability and integrity are paramount. Whether you are designing a sophisticated industrial control system or a portable device, the LTC694CS8#TRPBF offers the performance and reliability that is synonymous with Linear Technology products.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4363 $73.3089
6+ $20.0504 $120.3024
9+ $19.4237 $174.8133
12+ $18.7972 $225.5664
16+ $18.1707 $290.7312
21+ $16.2908 $342.1068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess