EN
  • EN
  • DE

LTC694CS8

Part No LTC694CS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209316-LTC694CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC694CS8 CAD Model

Description

Linear Technology LTC694CS8 Microprocessor Supervisory Circuit

The LTC694CS8 is a high-quality microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the electronics industry. This compact and efficient component is essential for managing and monitoring the proper functioning of microprocessors and other digital systems. Encased in an 8-pin SOIC package, it is engineered to maintain system integrity through various supervisory functions that are critical for the stability and safety of advanced electronic applications.

Key Features

  • Power Supply Monitoring: The LTC694CS8 is adept at monitoring power supply voltages, ensuring that the system operates within specified voltage thresholds. It provides a precise reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions, thereby preventing erratic system behavior.
  • Reset Timeout: It features a reset timeout delay, which is programmable by the user. This delay ensures that the system has enough time to stabilize before normal operations resume following a reset event.
  • Watchdog Timer: The integrated watchdog timer is a crucial feature that monitors the microprocessor activity. Should the microprocessor fail to provide a periodic signal within a preset timeframe, the LTC694CS8 will initiate a system reset, thus preventing system hang-ups or crashes.
  • Low Power Consumption: Designed for energy efficiency, the LTC694CS8 minimizes power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: This supervisory circuit operates effectively across a broad temperature range, ensuring reliability and performance in diverse environments.

Applications

The LTC694CS8 is versatile and can be employed in numerous applications that require robust microprocessor system control. It is ideal for use in portable devices, computers, embedded systems, and industrial control systems, among others. Its ability to safeguard system integrity by providing crucial supervisory functions makes it an indispensable component in any microprocessor-based system.

Overall, the LTC694CS8 from Linear Technology is an exceptional choice for designers looking to enhance system reliability and prevent the costly consequences of system failures. Its compact size, low power consumption, and comprehensive supervisory features make it an essential element in the creation of stable and dependable electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess