EN
  • EN
  • DE

LTC7510EUH

Part No LTC7510EUH
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98032-LTC7510EUH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH CAD Model

Description

Introducing the LTC7510EUH from Linear Technology

The LTC7510EUH is a high-performance, high-efficiency, synchronous step-up DC/DC converter designed to meet the rigorous demands of a wide range of applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this advanced power solution is ideal for portable devices, industrial equipment, and any application requiring efficient voltage boosting capabilities.

Key Features

  • Wide Input Voltage Range: The LTC7510EUH operates with an input voltage range from 2.5V to 25V, making it versatile for a variety of power sources, including single-cell to multi-cell batteries or regulated power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 60V, which allows for flexibility in powering a broad spectrum of devices and systems.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC7510EUH provides efficient power conversion, which is essential for extending battery life in portable applications.
  • Compact Footprint: Housed in a 24-lead QFN package, the LTC7510EUH offers a compact solution for space-constrained applications without compromising performance.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation and longevity of the end application.

Applications

The LTC7510EUH is suitable for a wide range of applications, including:

  • Portable Electronics
  • Industrial Instrumentation
  • Medical Devices
  • Automotive Power Systems
  • Telecommunications Infrastructure

Technical Specifications

The LTC7510EUH boasts impressive technical specifications that ensure it meets the needs of demanding applications:

  • Switching Frequency: The device offers a programmable switching frequency from 100kHz to 1MHz, allowing designers to balance efficiency and component size.
  • Thermal Performance: Its QFN package enhances thermal performance, critical for maintaining stability and reliability under varying load conditions.

Overall, the LTC7510EUH from Linear Technology represents a sophisticated power management solution that combines versatility, efficiency, and reliability. Its advanced features and robust protection mechanisms make it a go-to choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess