EN
  • EN
  • DE
  • IT

TIP29B

Part No TIP29B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(1.0A,40-100V,30W) | TRANS NPN 80V 1A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 700mV at 125mA, 1A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 1A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP29
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267427-TIP29B
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP29B CAD Model

Description

The TIP29B is a versatile and robust NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading figure in the semiconductor industry. This transistor is designed to cater to a wide array of applications, making it a staple component in the electronics field.

Key Features

  • Voltage and Power Handling: The TIP29B is capable of withstanding collector-emitter voltages up to 60V, with a collector-base voltage of 80V. It is designed to dissipate power up to 30 watts, ensuring reliable operation in high-power circuits.
  • Current Capacity: This transistor can handle continuous collector currents up to 1A, which makes it suitable for medium power applications.
  • High Gain Bandwidth Product: With a transition frequency of 3MHz, the TIP29B offers a high gain bandwidth product, enabling its use in high-speed switching applications.
  • Robustness: The device is encapsulated in a TO-220 package, known for its high thermal efficiency and mechanical durability. This ensures the TIP29B can operate reliably even in harsh conditions.

Applications

The TIP29B is a general-purpose transistor that can be employed in a variety of electronic circuits. Its applications range from simple switching operations to more complex uses such as:

  • Power regulators
  • Audio amplifiers
  • Signal amplification
  • Motor control circuits
  • Switching power supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The TIP29B transistor is manufactured with state-of-the-art technology ensuring both performance and endurance. Customers can trust in the reliability of this component for their critical designs.

Environmental Compliance

ON Semiconductor understands the importance of environmental sustainability. The TIP29B is produced with materials that comply with RoHS (Restriction of Hazardous Substances) directives, making it a safe choice for environmentally conscious applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1620 $56.7000
845+ $0.1328 $112.2160
1,310+ $0.1287 $168.5970
1,800+ $0.1245 $224.1000
2,330+ $0.1204 $280.5320
3,115+ $0.1080 $336.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,762 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess