EN
  • EN
  • DE

LTM4608AV

Part No LTM4608AV
Manufacturer Linear Technology
Description Low VIN, 8A DC/DC μModule with Tracking, Margining, and Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209395-LTM4608AV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4608AV CAD Model

Description

Linear Technology's LTM4608AV Micro Module Regulator

The LTM4608AV from Linear Technology is a high-efficiency, µModule (micro module) regulator designed for a wide range of applications. This advanced power solution integrates the DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package. It is capable of delivering up to 8A of continuous output current with a voltage range of 0.6V to 5V, making it an ideal choice for point-of-load applications.

Key Features:

  • High Efficiency: The LTM4608AV is engineered to maximize efficiency, which is critical for thermal management and power conservation in modern electronic systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, it supports a variety of supply voltages, making it versatile for different system architectures.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5V to meet the needs of specific circuitry and applications.
  • Integrated Components: By integrating the controller, power switches, inductor, and support components, the LTM4608AV simplifies design and reduces the PCB footprint.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is crucial for high-performance processors and FPGAs.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, enhancing the reliability and longevity of the end application.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Equipment
  • Medical Devices

The LTM4608AV's ease of use, combined with its performance and integration, makes it a powerful solution for designers looking to optimize power systems with minimal effort. Whether for new designs or upgrading existing power systems, the LTM4608AV provides a compact, efficient, and reliable power management solution that meets the stringent demands of modern electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess