EN
  • EN
  • DE

LTM4630AEV#PBF

Part No LTM4630AEV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 8V 18A/18A 144-Pin LGA Tray / DC/DC CNVRTR 2X0.6-5.3V 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Voltage - Output 1 0.6 ~ 5.3 V
Voltage - Output 2 0.6 ~ 5.3 V
Current - Output (Maximum) 18A, 18A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Manufacturer Package 144-LGA (16x16)
Win Source Part Number 784597-LTM4630AEV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4630A
Introduction Date July 27, 2015
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4630AEV#PBF CAD Model

Description

The LTM4630AEV#PBF is a high-performance dual 18A or single 36A step-down DC/DC µModule (micromodule) regulator from Linear Technology that combines top-notch power management capabilities with a compact, surface-mount package. This advanced power solution is designed to meet the rigorous demands of applications requiring high power density and efficiency, such as data communication, networking, and industrial systems.

Key Features:

  • Dual 18A or Single 36A Output: The LTM4630AEV#PBF can be configured to provide either two independent 18A outputs or one high-power 36A output, offering flexibility for various design requirements.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range from 4.5V to 15V, making it suitable for a diverse array of supply voltages.
  • High Efficiency: The high-efficiency design minimizes power loss and heat generation, ensuring reliable performance even in thermally challenging environments.
  • Fast Transient Response: The regulator's fast transient response helps maintain stable output voltage during rapid load changes, which is critical for sensitive electronic components.
  • Integrated Heat Sink: The LTM4630AEV#PBF includes an integrated heat sink to enhance thermal performance, allowing for cooler operation and increased power density.
  • Precision Output Voltage Regulation: The device features precision output voltage regulation to ensure consistent and accurate power delivery to the load.

Applications:

  • Telecommunications Infrastructure
  • Data Communication and Networking Equipment
  • Industrial Systems
  • High-Density Distributed Power Systems

With its robust design and advanced features, the LTM4630AEV#PBF from Linear Technology is an ideal solution for designers looking to optimize power efficiency and performance in space-constrained applications. Its ease of use, combined with the ability to handle high current demands, makes it a go-to choice for cutting-edge electronic systems.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8091 $62.8091
3+ $51.5358 $154.6074
4+ $49.9253 $199.7012
5+ $48.3148 $241.5740
7+ $46.7043 $326.9301
9+ $41.8728 $376.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess