EN
  • EN
  • DE

LTM8046EV#PBF

Part No LTM8046EV#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LGA
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724801-LTM8046EV#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8046EV#PBF CAD Model

Description

Overview of the LTM8046EV#PBF

The LTM8046EV#PBF is a highly versatile and efficient μModule (micromodule) regulator from Linear Technology, now part of Analog Devices, designed to simplify the process of power conversion in complex electronic systems. This product features a complete step-down switch mode power supply in a compact package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTM8046EV#PBF can operate with an input voltage range of 3.1V to 32V, making it suitable for a variety of supply voltages.
  • Adjustable and Fixed Output Voltage: The module supports an adjustable output voltage range from 0.8V to 10V, as well as fixed output voltage options, providing flexibility for different design requirements.
  • Integrated Components: It integrates switching controller, power switches, inductor, and all support components, significantly reducing design complexity and board space.
  • High Efficiency: The device is designed for high efficiency, which helps reduce power loss and heat generation in operation.
  • Protection Features: It includes overvoltage, overtemperature, and overcurrent protection, enhancing the reliability and longevity of the module.

Applications

The LTM8046EV#PBF is suitable for a wide range of applications including but not limited to:

  • Industrial equipment
  • Telecommunications infrastructure
  • Automotive systems
  • Datacom and telecom systems
  • Medical devices

Package and Quality

The module comes in a robust, thermally enhanced package that ensures reliable performance even in harsh environmental conditions. The LTM8046EV#PBF is RoHS compliant, adhering to environmental standards, and is designed for soldering onto a printed circuit board.

Conclusion

The LTM8046EV#PBF from Linear Technology is a powerful, compact, and highly reliable power supply solution that offers designers the convenience of a complete power management system in a single package. With its broad input voltage range, adjustable and fixed output options, and integrated components, it streamlines the design process, reduces time to market, and enhances the overall performance and durability of the end application.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.5234 $103.0468
3+ $42.2753 $126.8259
5+ $40.9540 $204.7700
6+ $39.6338 $237.8028
8+ $38.3125 $306.5000
11+ $34.3485 $377.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess