EN
  • EN
  • DE

OP37GN8

Part No OP37GN8
Manufacturer Linear Technology
Description Low Noise, High Speed Precision Operational Ampliflers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1233224-OP37GN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP37GN8 CAD Model

Description

The OP37GN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer precision and stability in a wide range of applications. This op-amp is known for its low noise and high speed, making it an excellent choice for professional-grade audio equipment, test equipment, and precision instrumentation.

Key Features:

  • Low Noise: The OP37GN8 boasts an ultra-low noise performance, which is essential for applications where signal integrity is critical.
  • High Speed: With a fast slew rate and gain bandwidth product, this op-amp can handle rapid signal changes efficiently, making it suitable for high-speed amplifiers and filters.
  • Precision: The device offers high precision with a low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Stable: It is designed for stability and reliability, featuring a phase margin and gain margin that make it easy to implement in various circuit configurations without oscillations.
  • Versatile Power Supply: The OP37GN8 operates with a wide range of power supplies, from ±5V to ±22V, providing flexibility in system design.

Applications:

The OP37GN8 is versatile and can be used in numerous applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition
  • Active Filters
  • Test and Measurement Systems
  • Process Control Systems
  • Analog Computing

Package and Quality:

The OP37GN8 is offered in an 8-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, providing ease of integration into a variety of circuit boards. Linear Technology ensures that each op-amp meets rigorous quality standards, delivering consistent and dependable performance for critical applications.

Conclusion:

With its combination of low noise, high speed, precision, and stability, the OP37GN8 from Linear Technology stands out as an exceptional choice for designers who require the utmost in operational amplifier performance. Whether it's for audio fidelity, precise measurements, or reliable control systems, the OP37GN8 is engineered to exceed expectations.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0859 $63.7731
20+ $5.8143 $116.2860
31+ $5.6329 $174.6199
43+ $5.4504 $234.3672
55+ $5.2691 $289.8005
74+ $4.7240 $349.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess