Products specifications Report Issue?

RoHS State Request Verification
Manufacturer LSI Computer Systems
Win Source Part Number 1204589-LS7060
Manufacturer Homepage www.lsicsi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LS7060 CAD Model

Description

The LS7060 is a quadrature clock converter manufactured by LSI Computer Systems. It is designed to convert quadrature encoder signals into clock and direction signals, simplifying interface requirements for microcontrollers and other digital systems. This converter is commonly used in applications involving rotary encoders, linear scales, and other position sensing devices.

Applications

  • Rotary encoder interfaces
  • Linear scale interfaces
  • Position sensing systems
  • Motor control systems
  • Robotics

Features

  • Quadrature clock conversion: Converts A/B quadrature signals into clock and direction outputs.
  • Single-chip solution: Integrates all necessary logic for quadrature decoding.
  • High noise immunity: Minimizes errors due to noisy environments.
  • TTL compatible outputs: Easy interface with standard logic circuits.
  • Simple interface: Simplifies the connection between encoders and microcontrollers.

Benefits

  • Simplified system design by reducing the complexity of quadrature decoding.
  • Improved reliability in noisy environments due to high noise immunity.
  • Easy integration with existing digital systems using TTL compatible outputs.
  • Reduced development time and cost by providing a complete quadrature decoding solution.
  • Enhanced system performance through accurate and reliable position tracking.

Additional Details

The LS7060 typically operates from a single 5V power supply and is available in a variety of package options, including DIP and SOIC. It accepts two quadrature input signals (A and B) and generates clock and direction outputs that can be directly connected to a microcontroller or other digital system. The direction output indicates the direction of movement, while the clock output provides a pulse for each increment of movement. The device also includes built-in hysteresis to improve noise immunity and prevent false triggering.

The LS7060 is commonly used in applications where precise position feedback is required, such as motor control systems, robotics, and industrial automation. Its ease of use and reliability make it a popular choice for both hobbyists and professional engineers. Proper grounding and decoupling techniques should be used to minimize noise and ensure stable operation. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 2A 600VAC/80VDC SMD
Need more? Email Us
ECAD model for F1251TRP
Eaton Bussmann
CL-14 15.5KV 30E
Need more? Email Us
ECAD model for ECL155-30E
Eaton Bussmann
FUSE TRON DUAL ELEMENT FUSE CLAS
Need more? Email Us
ECAD model for FRS-R-2/10
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265
Littelfuse Inc.
FUSE CRTRDGE 100MA 250VAC/DC AXL / 100mA 250 V AC 250 V DC Fuse Cartridge Through Hole
Lowest to $2.2606
ECAD model for 0242.100UAT1
Littelfuse Inc.
FUSE CARTRIDGE 20A 250VAC/125VDC / 20A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0FLM020.T
Bourns Inc.
FUSE BRD MNT 1.25A 600VAC 2SMD
Need more? Email Us
ECAD model for B1250T
Littelfuse Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG / 3A AC 1 kV DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0SPF003.T
Eaton Bussmann
FUSE INDICATING 125VAC/60VDC
Need more? Email Us
ECAD model for BK/GMT-18/100A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention