Products specifications

RoHS Non-Compliant
Win Source Part Number 1091501-SC2015F2
Categories OEM Parts( S )
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC2015F2 CAD Model

Description

The SC2015F2 is a member of the SC2015 family of integrated circuits from LSI Computer Systems. It's a versatile chip that typically functions as a display driver or a general-purpose input/output (GPIO) expander, depending on its exact configuration and intended use within a system.

Applications

  • LED Display Control: Driving LED segments or matrices in various display applications.
  • LCD Display Control: Providing control signals for character-based or small graphical LCD displays.
  • Keypad Scanning: Interfacing with keypad matrices for user input.
  • General-Purpose Input/Output (GPIO) Expansion: Adding more I/O pins to a microcontroller or microprocessor system.
  • Instrumentation and Measurement Equipment: Controlling displays and reading user input in measurement devices.

Features

  • Multiple I/O Pins: Provides a number of programmable input/output pins.
  • LED/LCD Driver Capabilities: Includes features for driving LEDs and LCDs, such as multiplexing and segment control.
  • Keypad Scanning Logic: Simplifies the process of reading input from keypads.
  • Serial Interface: Communicates with a host microcontroller or microprocessor via a serial interface (e.g., SPI, I2C).
  • Programmable Functionality: Allows for configuring the I/O pins and other features to meet specific application needs.
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Simplified Display Control: Makes it easier to control LEDs and LCDs.
  • Expanded I/O Capabilities: Adds more I/O pins to a system, allowing for more functionality.
  • Reduced Microcontroller Load: Offloads tasks such as keypad scanning and display control from the main microcontroller.
  • Flexible Configuration: Can be configured to meet a wide range of application requirements.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable applications.

Additional Details

The SC2015F2 typically requires a small number of external components for operation. The serial interface allows for easy integration with a microcontroller or microprocessor. The specific number of I/O pins and other features will vary depending on the exact configuration of the device. It is commonly packaged in a DIP, SOIC, or other surface-mount package.

You May Also Be Interested in

Signal Transformer
PWR XFMR LAMINATED 1.1VA TH /
Need more? Email Us
ECAD model for ST-2-56
Littelfuse Inc.
NGR MONITOR HV LVPS /
Need more? Email Us
ECAD model for SE-330HV-20-00
ON Semiconductor
Lowest to $0.6520
ECAD model for SHBC856BDW1T1G
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S29GL512S12DHE012
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
ECAD model for SK1881
Samtec Inc.
CONN RCPT 4POS 0.05 GOLD SMD / 4 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $6.6856
ECAD model for SFMC-102-02-S-D
STMicroelectronics
Need more? Email Us
ECAD model for ST19WP18CT28PVDN
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
ECAD model for SM390AK3233FP
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention