Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Lucent
Series ATT2Cxx
Package Bulk
Product Status Active
Programmable Not Verified
Number of Logic Elements/Cells 1296
Total RAM Bits 20736
Number of I/O 252
Number of Gates 35800
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TJ)
Package / Case 304-BFQFP
Supplier Device Package 304-SQFP (40x40)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1046994-ATT2C123S304-DB
Ultra Librarian 3D Model Ultra Librarian ATT2C123S304-DB CAD Model

Description

The 1046994-ATT2C123S304-DB is an ATT2Cxx series field-programmable gate array (FPGA). Bold the product name (e.g., BAV99S,135 → 1046994-ATT2C123S304-DB) and manufacturer (e.g., Nexperia USA Inc. → Lucent).

  • Series: ATT2Cxx
  • Package: bulk
  • Standard Package: 1
  • I/O Pins: 252
  • Programmability: not been verified
  • Logic Elements/Cells: 1296
  • Total RAM Capacity: 20736 bits
  • Gates: 35800
  • Voltage Supply: 3V to 3.6V
  • Mounting: surface mountable
  • Package: 304-BFQFP
  • Temperature Range: 0°C to 70°C
  • Component Status: active

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $1,086.5672
ECAD model for 10AX048K4F35E3SG
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
ECAD model for ICE40UL640-CM36AITR1K
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
ECAD model for OR2C12A4S240-DB
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
ECAD model for M2GL150-FCVG484I
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K50VFC484-3N
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
ECAD model for EPF10K100EBC356-2X
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
ECAD model for OR2T12A4BA352-DB
Altera
IC FPGA 360 I/O 780FBGA
Need more? Email Us
ECAD model for 10AX027E3F29I2SG

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention