Products specifications

Win Source Part Number 1069623-LH1571AAC-TR
Categories OEM Parts(J-L)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1571AAC-TR CAD Model

Description

The LH1571AAC-TR is a solid-state relay (SSR) manufactured by Celanese (formerly Lucent Technologies). It's designed for applications requiring isolated switching of AC or DC loads, offering high reliability and long operational life compared to electromechanical relays.

Applications:

  • Industrial control systems
  • Process automation equipment
  • Motor control
  • Lighting control
  • Security systems
  • Telecommunications equipment
  • Instrumentation

Features:

  • Normally Open (1-Form-A) configuration
  • High isolation voltage (typically 3750Vrms)
  • Low on-resistance, minimizing power dissipation
  • Fast switching speed
  • Surface mount package (SMT)
  • Current limiting
  • DC control

Benefits:

  • Improved Reliability: SSRs offer significantly longer lifespans compared to electromechanical relays due to the absence of moving parts.
  • Faster Switching: Enables higher-speed control and response times in applications.
  • Reduced Noise: SSRs operate silently, eliminating the audible click associated with electromechanical relays.
  • Isolation: Provides electrical isolation between the control circuit and the load, protecting sensitive control circuitry.
  • Compact Size: The surface mount package allows for efficient use of board space.
  • Simplified Design: Eliminates the need for external components such as flyback diodes, simplifying circuit design.

The LH1571AAC-TR features a low on-resistance, typically in the range of a few ohms, minimizing voltage drop and power dissipation when the relay is conducting. The high isolation voltage ensures safe operation in high-voltage environments. It is commonly used in industrial automation and control systems where reliability and speed are critical. The device is RoHS compliant.

The 'TR' suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 600 OHMS25
Lowest to $0.0375
ECAD model for LFBK2125HM601-T
Lumileds
Need more? Email Us
ECAD model for LFXH-C2B-0220
Apem Inc.
Switch Rocker ON OFF SPST Quick Connect Rocker 10A 24VDC 150000Cycles Automotive
Need more? Email Us
ECAD model for KR315AKPXD22N01XX02
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Taiyo Yuden
Need more? Email Us
ECAD model for LEM3225T181J
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Murata Electronics North America
Need more? Email Us
ECAD model for LFL15829MTF1E174
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWP473R15L4B
Taiyo Yuden
Need more? Email Us
ECAD model for LELEM2520T470J

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention