EN
  • EN
  • DE

LWP473R15L4B

Part No LWP473R15L4B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087088-LWP473R15L4B
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWP473R15L4B CAD Model

Description

The LWP473R15L4B is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring high brightness, efficiency, and reliability. It is part of OSRAM's extensive portfolio of LED products and is engineered to deliver superior light output and long operational life.

Applications

  • Automotive lighting: Used in daytime running lights (DRL), headlights, and taillights.
  • Street lighting: Employed in streetlights to provide efficient and reliable illumination.
  • Industrial lighting: Used in high-bay lighting, machine vision systems, and other industrial applications.
  • Architectural lighting: Integrated into building facades and landscape lighting designs.
  • Signage: Used in illuminated signs and displays for enhanced visibility.

Features

  • High luminous flux: Delivers a high level of light output for optimal performance.
  • Low thermal resistance: Efficient heat dissipation ensures stable operation and long lifespan.
  • Wide viewing angle: Provides uniform light distribution over a broad area.
  • Compact package: Small footprint allows for flexible design options.
  • Long lifetime: Engineered for extended operational life, reducing maintenance costs.
  • High color rendering index (CRI): Offers accurate color representation for improved visual quality.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Long lifespan: Minimizes maintenance and replacement costs.
  • Improved visibility: High brightness and uniform light distribution enhance visual clarity.
  • Design flexibility: Compact package allows for versatile integration into various applications.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The LWP473R15L4B typically operates at a forward current of several hundred milliamperes and a forward voltage of a few volts. The exact specifications can vary depending on the operating conditions. It is typically available in a surface-mount package designed for automated assembly. The LED's thermal management is crucial for maintaining its performance and lifespan; therefore, proper heat sinking is recommended. Datasheets provide detailed photometric and electrical characteristics, as well as thermal management guidelines.

The LWP473R15L4B is a solid choice for any application that demands efficiency, brightness, and a long service life.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess