EN
  • EN
  • DE

B02B-XASK-1-A

Part No B02B-XASK-1-A
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description 2.5mm pitch/Disconnectable Crimp style connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+07+
Manufacturer JST Sales America Inc.
Win Source Part Number 729747-B02B-XASK-1-A
Popularity Medium
Supply and Demand Status Balance
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.118" (3.00mm)
Insulation Height 0.346" (8.80mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Features Board Guide
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Ultra Librarian 3D Model Ultra Librarian B02B-XASK-1-A CAD Model

Description

The B02B-XASK-1-A is a 2-position wire-to-board connector from JST's XASK series. This connector is designed for secure and reliable electrical connections in a variety of applications, offering a compact and robust solution for connecting wires to printed circuit boards. Its design emphasizes ease of use and dependable performance, making it suitable for applications requiring a durable and space-saving connection.

Applications

  • Consumer Electronics: Connecting power and signal wires in appliances, audio equipment, and other consumer devices.
  • Industrial Equipment: Providing reliable connections in machinery, control panels, and automation systems.
  • Lighting Systems: Used in LED lighting fixtures and control circuits for secure wire-to-board connections.
  • Automotive Electronics: Connecting sensors and actuators in automotive control systems.
  • Medical Devices: Employed in medical equipment for reliable signal and power transmission.

Features

  • 2 Positions: Accommodates two wires for connection.
  • Wire-to-Board Connection: Designed for connecting wires directly to a PCB.
  • Compact Design: Space-saving design for high-density applications.
  • Secure Locking Mechanism: Provides a reliable connection that resists vibration and accidental disconnection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable Connection: Ensures a stable and dependable electrical connection.
  • Space Saving: Compact design allows for use in tight spaces.
  • Easy to Use: Simple to install and connect wires.
  • Durable and Long-Lasting: Provides long-term performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.

Additional Details

The B02B-XASK-1-A connector typically accepts wires with a specific gauge range (check datasheet for exact specifications). It features a housing made from a durable plastic material that provides insulation and protection for the electrical contacts. The contacts themselves are typically made from a conductive metal alloy with a plating that resists corrosion and ensures good electrical conductivity. Mating connectors and appropriate crimp terminals are required to complete the connection, ensure proper strain relief, and prevent wire pull-out. Consult the JST datasheet for specific details on mating parts and recommended assembly procedures.

You May Also Be Interested in

Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0847 $50.3965
1,440+ $0.0695 $100.0800
2,230+ $0.0674 $150.3020
3,070+ $0.0652 $200.1640
3,970+ $0.0630 $250.1100
5,310+ $0.0565 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,625 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess