EN
  • EN
  • DE

ADG1311YRUZ-REEL7

Part No ADG1311YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description +-15 V/12 V Quad SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140095-ADG1311YRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1311YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1311YRUZ-REEL7 by Analog Devices Inc.

The ADG1311YRUZ-REEL7 is a high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is designed to deliver exceptional signal integrity with minimal distortion and is suitable for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Built with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1311YRUZ-REEL7 offers a perfect blend of low power consumption and high voltage operation, making it an ideal choice for both portable and high-voltage systems. The switch operates from a single 3.3 V to ±15 V supply, providing design flexibility for various circuit configurations.

This switch features low on resistance (RON) and low on-resistance flatness, ensuring that signals are passed with high fidelity. The RON is typically less than 1.5 ohms, which helps to minimize signal attenuation and preserve the integrity of the signal path. Additionally, the ADG1311YRUZ-REEL7 boasts fast switching times, with tON typically at 45 ns and tOFF at 25 ns, making it suitable for high-speed applications.

The device comes in a compact TSSOP-16 package and is part of the tape and reel packaging option, denoted by the suffix REEL7, which is ideal for automated assembly processes. The ADG1311YRUZ-REEL7 also features an extended temperature range from -40°C to +125°C, accommodating a broad spectrum of environmental conditions.

With its low power dissipation, high electrostatic discharge (ESD) protection, and latch-up immunity, the ADG1311YRUZ-REEL7 is a robust and reliable component for your electronic designs. Its integration into your system promises to deliver high efficiency and precision, making it a top choice for designers looking for a switch that offers both performance and durability.

In summary, the ADG1311YRUZ-REEL7 from Analog Devices Inc. is an exemplary choice for any application requiring a high-performance, reliable, and versatile SPST switch. With its advanced features and robust design, it stands out as a superior component in its class.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,993 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess