EN
  • EN
  • DE

LTC1596AISW#PBF

Part No LTC1596AISW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16SOIC / 16 Bit Digital to Analog Converter 1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number LTC1596
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1596AISW#PBF
Standard Package 47
Win Source Part Number 1323015-LTC1596AISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1596AISW#PBF CAD Model

Description

Product Overview: LTC1596AISW#PBF

The LTC1596AISW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) developed by the renowned semiconductor manufacturer, Analog Devices Inc. This precision DAC is designed to meet the exacting requirements of advanced industrial, automotive, and communication systems where high resolution and accuracy are paramount.

Encased in a 16-lead wide body Small Outline Integrated Circuit (SOIC) package, the LTC1596AISW#PBF offers an impressive combination of features that make it a versatile choice for a wide range of applications. It operates from a single 5V supply, providing a ±10V output swing, which is essential for many analog applications requiring a wide dynamic range.

Key Features

  • High Resolution: The 16-bit resolution of this DAC ensures that it can provide precise voltage outputs, making it ideal for critical applications where the accuracy of the analog signal is of utmost importance.
  • Low Glitch Impulse: The LTC1596AISW#PBF boasts a low glitch impulse, which minimizes the transient effects when the DAC output changes states. This is crucial for maintaining signal integrity in sensitive analog circuits.
  • Settling Time: With a fast settling time, this DAC is capable of reaching its final output value quickly after a data change, which is beneficial for high-speed systems and applications requiring rapid signal adjustments.
  • Power-On Reset: The device includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is important for applications that require a predictable start-up behavior.
  • Double-Buffered Data Inputs: The inclusion of double-buffered data inputs allows for smooth data flow and timing flexibility, which can be critical in complex digital systems.

Applications

The LTC1596AISW#PBF is suitable for a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-Resolution Imaging Systems
  • Professional Audio Equipment

With its robust design and high-quality performance, the LTC1596AISW#PBF from Analog Devices Inc. is a reliable choice for designers seeking a DAC that delivers precision, speed, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess