EN
  • EN
  • DE

AZ832P2-2C-12DE

Part No AZ832P2-2C-12DE
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description Signal Relay 12VDC 720Ohm 2A DPDT (20.2x10x10.65)mm THT Polarized DIP Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Coil Current 16.7 mA
Coil Resistance 720 Ω
Coil Voltage (DC) 12 V
Contact Material Gold, Silver
Contact Resistance 50 mΩ
Lead Free Lead Free
Max Current Rating 2 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 10
Operate Time 3 ms
RoHS Compliant
Termination PC Pin
Throw Configuration DPDT
Weight 5 g
Win Source Part Number 1168496-AZ832P2-2C-12DE
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ832P2-2C-12DE CAD Model

Description

The American Zettler AZ832P2-2C-12DE relay is a DPDT relay with a coil voltage of 12VDC.

  • Coil Voltage: 12VDC
  • Maximum Current Rating: 2A
  • Maximum Voltage Rating: 250VAC, 250VDC
  • Contact Resistance: 50mΩ
  • Coil Resistance: 720Ω
  • Operating Temperature Range: -40°C to 85°C
  • Weight: 5g
  • RoHS: Compliant
  • Lead-Free: Yes
  • Mounting Type: Through-Hole
  • Package: DIP
  • Application: Power Relays (Over 2 Amps), Custom Parts

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2737 $58.9266
43+ $2.6861 $115.5023
67+ $2.6022 $174.3474
92+ $2.5183 $231.6836
119+ $2.4343 $289.6817
159+ $2.1825 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess