Products specifications Report Issue?

Win Source Part Number 1083353-OR2T08A2S208DB
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2T08A2S208DB CAD Model

Description

Lucent's 1083353-OR2T08A2S208DB is an OEM part that is used in various electronic devices. The supply and demand status of this product is shortage. This component is an alternative part (cross-reference) for OR2T08A2S208DBOR2T08A-2S208-DB. It is a reliable component that can be used to ensure the smooth functioning of electronic devices.

You May Also Be Interested in

Omron
Power Brick Lv See P233I-E-01 PBL4-H21-000-5001G00
Need more? Email Us
ECAD model for PBL4-H21-000-5001G00
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368
TT Electronics
Need more? Email Us
ECAD model for PCF2010H-20-301RWI
World Produts Inc.
Need more? Email Us
ECAD model for PCX2339L65684
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001
Dell
Need more? Email Us
ECAD model for R630GSFF9587

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention