Products specifications Report Issue?

Win Source Part Number 1202443-P172ABCF
Categories Custom Parts
Manufacturer Lucent
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P172ABCF CAD Model

Description

Lucent 1202443-P172ABCF is a custom electronic component part that has a medium popularity.

  • Manufacturer: Lucent
  • Component Type: Custom Electronic Component
  • Popularity: Medium

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PHP130N03LT/PLP
Siemens
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PSB7110FDV1.0
Rohm Semiconductor
SENSOR REMOTE REC 37.9KHZ 15M / Remote Receiver Sensor 37.9kHz 15m Through Hole
Need more? Email Us
ECAD model for RPM7138-H4R
HGSEMI
DIP-8 Operational Amplifier ROHS
Lowest to $0.4238
ECAD model for OP07N
Intel
Contact for details
Need more? Email Us
ECAD model for RCPXA270C5C624
Texas Instruments
Need more? Email Us
ECAD model for OMAP310CGZGR
Nisshinbo Micro Devices Inc.
IC REG LIN 2.95V 500MA DFN1216-8 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Lowest to $0.9578
ECAD model for RP115L291B5-E2
Carlo Gavazzi Inc.
Soft-Starter for Scroll Compr, 3-P, 3-Ph, 32A, 340-440VAC, AC cont, DIN, RSBT Series
Need more? Email Us
ECAD model for RSBT4032EV11HP
NXP / Nexperia
Need more? Email Us
ECAD model for PCA84C222AT/058,11

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention