The OMAP310CGZGR is a state-of-the-art processor designed by Texas Instruments, renowned for its robust performance and versatility in handling complex computing tasks. This processor is part of the OMAP™ (Open Multimedia Applications Platform) family, which is specifically tailored for mobile and multimedia applications. The OMAP310CGZGR is an ideal choice for developers and manufacturers seeking to create high-performance devices with efficient power management.
Key Features
- Advanced Architecture: Built on ARM925T core, the OMAP310CGZGR offers a perfect balance between processing power and energy efficiency, making it suitable for battery-operated devices.
- High-Speed Connectivity: With integrated support for various communication protocols, this processor ensures quick and reliable data transfer, which is essential for modern multimedia applications.
- Enhanced Multimedia Capabilities: The OMAP310CGZGR is equipped with dedicated hardware accelerators for audio and video processing, enabling smooth playback and recording of multimedia content.
- Scalable Performance: This processor supports a wide range of clock speeds, allowing device manufacturers to scale performance according to the specific needs of their products.
Applications
The OMAP310CGZGR is an incredibly versatile processor that can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Automotive Infotainment Systems
- Personal Digital Assistants (PDAs)
- Handheld Gaming Devices
Technical Specifications
| Feature |
Description |
| CPU Core |
ARM925T |
| Package |
179-BGA (Ball Grid Array) |
| Operating Temperature |
-40°C to 85°C |
| Supply Voltage |
1.5V to 1.8V |
| Memory Interface |
SDRAM, SRAM |
| Peripherals |
UART, USB, I2C, SPI |
With its powerful features and wide range of applications, the OMAP310CGZGR from Texas Instruments stands out as a high-quality processor that can meet the demands of today's complex digital environments.