EN
  • EN
  • DE
  • IT

SB-5504-ML-TR

Part No SB-5504-ML-TR
Manufacturer Lucent
Catalog OEM Parts ( S )
Description Lucent PLCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091298-SB-5504-ML-TR
Categories OEM Parts( S )
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB-5504-ML-TR CAD Model

Description

Lucent 1091298-SB-5504-ML-TR is an OEM part that belongs to the electronic components category of S.

  • Supply and Demand Status: Shortage
  • Manufacturer: Lucent
  • Alternative Part: No
  • RoHS: Non-compliant

You May Also Be Interested in

Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention