EN
  • EN
  • DE
  • IT

MAPDCC0010

Part No MAPDCC0010
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description 2 WAY POWER DIVIDER, LEAD FREE V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Active
Insertion Loss 1dB
Frequency 2.2 GHz ~ 2.5 GHz
Specifications Isolation (Min) 15dB, 1.8 VSWR (Max)
Size / Dimension 0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
Package / Case SC-74A, SOT-753
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 925152-MAPDCC0010
Ultra Librarian 3D Model Ultra Librarian MAPDCC0010 CAD Model

Description

The MAPDCC0010 is a RF power divider/splitter from M/A-Com Technology Solutions.

  • Application: RF and Wireless
  • Frequency Range: 2.2GHz to 2.5GHz
  • Isolation (minimum): 15dB
  • VSWR (maximum): 1.8
  • Size: 0.114" L x 0.063" W x 0.057" H (2.90mm x 1.60mm x 1.45mm)
  • Package: SC-74A, SOT-753
  • Packaging: Tube
  • Standard Package: 100 pcs
  • Status: Active product

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 540MHZ-980MHZ 0805
Lowest to $11.3015
Analog Devices Inc.
RF POWER DVDR 54MHZ-865MHZ 20QFN
Lowest to $51.4333
Mini-Circuits
RF PWR DVDR 1.7GHZ-3.1GHZ 0805
Lowest to $10.1663
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.3833
Mini-Circuits
RF PWR DVDR 700MHZ-2.7GHZ 24SMD
Need more? Email Us
Anaren
RF POWER DIVIDER 6GHZ-8GHZ 0805
Need more? Email Us
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805
Lowest to $0.6667
Skyworks Solutions Inc.
SPLITTER/COMBINER 1.71-1.99GHZ
Lowest to $60.0541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess