EN
  • EN
  • DE

MC44BC380EFR2

Part No MC44BC380EFR2
Manufacturer NXP / Nexperia
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Frequency 40 MHz ~ 880 MHz
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC44
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 223042-MC44BC380EFR2
Ultra Librarian 3D Model Ultra Librarian MC44BC380EFR2 CAD Model

Description

The NXP MC44BC380EFR2 is a state-of-the-art integrated circuit (IC) designed to cater to the ever-evolving needs of modern television applications. This versatile product is a testament to NXP's commitment to providing high-quality, reliable components for the consumer electronics market.

Key Features:

  • High-Performance Modulator: At the heart of the MC44BC380EFR2 lies a powerful modulator that supports various modulation standards, ensuring compatibility with many TV systems worldwide.
  • Integrated PLL Circuitry: The product includes Phase Locked Loop (PLL) circuitry, which facilitates stable and precise frequency control, a crucial factor for maintaining signal integrity in broadcast applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC44BC380EFR2 operates with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compact Design: The compact form factor of this IC makes it an ideal choice for sleek and modern TV designs, allowing for more space-efficient hardware layouts.

Applications:

The MC44BC380EFR2 is perfect for a range of applications, including but not limited to:

  • Digital TV sets
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • TV-on-PC systems

Technical Specifications:

The technical prowess of the MC44BC380EFR2 is evident in its specifications:

  • VHF, UHF, and cable output channels
  • Multi-standard support (PAL, NTSC)
  • Robust interference immunity
  • Integrated sound carrier oscillator
  • Single 5V supply voltage

Quality and Reliability:

NXP's MC44BC380EFR2 is built to meet the highest standards of quality and reliability, ensuring that your television applications perform consistently and effectively. With NXP's proven track record in the semiconductor industry, you can trust the MC44BC380EFR2 to be a reliable cornerstone in your product design.

Whether you are developing the next generation of TV sets or enhancing existing designs, the NXP MC44BC380EFR2 offers the performance, efficiency, and versatility needed to stay ahead in the competitive consumer electronics market.

You May Also Be Interested in

Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9105
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Mini-Circuits
BP2C1+
Lowest to $3.5909
Mini-Circuits
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD
Lowest to $2.6957
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $44.0411
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3932
AVX Corp/Kyocera Corp
RF POWER DIVIDER 0HZ-6GHZ 2020 / RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)
Lowest to $82.3530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3932 $62.6940
105+ $1.1432 $120.0360
160+ $1.1074 $177.1840
220+ $1.0718 $235.7960
280+ $1.0360 $290.0800
375+ $0.9289 $348.3375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess