Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Product Status Active
Accessory Type Mounting Kit
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858822-A123
Ultra Librarian 3D Model Ultra Librarian A123 CAD Model

Description

The 858822-A123 is a mounting kit accessory from M5Stack Technology Co., Ltd.

  • Description: It is designed to provide a convenient solution for mounting and securing M5Stack development boards and modules.
  • Package: The mounting kit is packaged in bulk and includes 10 pieces.
  • Compatibility: The 858822-A123 is compatible with various M5Stack products and can be easily used to securely mount development boards, expansion boards, and other accessories.
  • Suitability: It is suitable for both prototyping and production environments, offering a reliable and sturdy mounting solution.
  • Features: With its high-quality construction and ease of use, the 858822-A123 mounting kit is an essential accessory for M5Stack users and developers.
  • Benefit: It ensures a secure and stable setup, allowing for seamless integration and testing of M5Stack products.

You May Also Be Interested in

Analog Devices Inc.
BOARD PROBING PWM 180-PIN / Processor Development Board
Need more? Email Us
ECAD model for ADZS-180PWM-SAM
Xilinx Inc.
ADAPTER 44-PLCC XC18V00 PROM / Adapter Tool, 20 Pin PLCC Adapter For XC18V00 PROMs
Need more? Email Us
ECAD model for HW-MP-PC44-1
Texas Instruments
EDSTRG44PLCC32 / Target Cable IC
Need more? Email Us
ECAD model for EDSTRG44PLCC32
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
ECAD model for PRT-14017
Microchip Technology
HEADER INTRFC MPLAB ICD2 20PIN / PIC16F685 Specialized Interface Socket Board
Need more? Email Us
ECAD model for AC162061
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
ECAD model for HW-FMC-XM105-G
Microchip Technology
PROC EXTENS PAK PIC24F16KA102 / PIC24F16KA102-ICE Microcontroller Header Board
Need more? Email Us
ECAD model for AC244028
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Need more? Email Us
ECAD model for DS9490R
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention