Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Product Status Active
Platform M5Stack
Type Connectivity
Function Extension Board
Contents Board(s), Accessories
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 858829-A130
Ultra Librarian 3D Model Ultra Librarian A130 CAD Model

Description

The 858829-A130 is an extension board for the M5Stack platform.

  • Purpose: It is designed for connectivity purposes and can be used to expand the capabilities of the M5Stack development board.
  • Package: The 858829-A130 comes in a bulk package and includes the board(s) and accessories.
  • Compatibility: It is compatible with various M5Stack modules and provides a convenient solution for adding additional functionality to your projects.
  • Status: This extension board is an active product manufactured by M5Stack Technology Co., Ltd.

You May Also Be Interested in

DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for SEN0172
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
ECAD model for X-NUCLEO-CCA01M1
Adafruit Industries LLC
INFINEON TRUST M STEMMA QT QWIIC
Need more? Email Us
ECAD model for 4351
Maxim Integrated
MAX14940 SHIELD DEVELOPMENT KIT. / MAX14940 Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXSHLD0002#
Adafruit Industries LLC
ADAFRUIT TSSP77038 38KHZ INFRARE
Need more? Email Us
ECAD model for 5940
STMicroelectronics
NUCLEO BOARD VL6180X SENSOR
Need more? Email Us
ECAD model for X-NUCLEO-6180XA1
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
ECAD model for MIKROE-925
Adafruit Industries LLC
STEMMA QT LC709203F FUEL GAUGE
Need more? Email Us
ECAD model for 4712
Holtek
DTMF Generators
Need more? Email Us
ECAD model for HT9200

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention