Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 5MHz ~ 1.1GHz
P1dB 16dBm
Gain 14.7dB
Noise Figure 3.8dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 44mA
Test Frequency 5MHz ~ 1.1GHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A181 CAD Model

Description

NULL

You May Also Be Interested in

STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to $1.4631
ECAD model for UPC8128TB-E3-A
Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention