EN
  • EN
  • DE

TRF37C75IDSGR

Part No TRF37C75IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Frequency 40MHz ~ 4GHz
P1dB 18dBm
Gain 17.5dB
Noise Figure 3.5dB
RF Type Cellular, CATV, DBS
Voltage - Supply 4.5V ~ 5.25V
Current - Supply 85mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TRF37C75
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848202-TRF37C75IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37C75IDSGR CAD Model

Description

    

The TRF37C75IDSGR is a high-performance, integrated radio frequency (RF) mixer component designed and manufactured by Texas Instruments. This versatile device is engineered to cater to a wide range of applications, including wireless infrastructure, RF/IF stage in communication systems, and test equipment. Its primary function is to convert RF signals to intermediate frequencies (IF) or vice versa, making it a crucial element in the signal chain of modern communication systems.

    

Key Features

  
        
  • Frequency Range: The TRF37C75IDSGR operates over a broad frequency range, accommodating various RF applications. It is optimized for frequencies that are critical for today's communication protocols.
  •     
  • Integration: This device integrates a mixer core with a Local Oscillator (LO) buffer amplifier, providing a compact solution that reduces the complexity and footprint of RF circuit designs.
  •     
  • High Linearity: With its excellent linearity, the TRF37C75IDSGR ensures minimal distortion in signal processing, which is essential for maintaining signal integrity in high-performance communication systems.
  •     
  • Low Noise Figure: A low noise figure is a hallmark of this mixer, enabling it to maintain a high signal-to-noise ratio (SNR), which is critical for achieving clear and reliable communication links.
  •     
  • Power Efficiency: The device is designed for power-sensitive applications, with a focus on providing optimal performance while consuming minimal power.
  •   
    

Applications

  

The TRF37C75IDSGR is suitable for a variety of applications, including but not limited to:

  
        
  • Base station transceivers for wireless communications
  •     
  • RF and IF stages in broadband communication systems
  •     
  • Portable and handheld radios
  •     
  • Software-defined radios (SDR)
  •     
  • General-purpose RF test equipment and instrumentation
  •   
    

Quality and Reliability

  

As with all Texas Instruments products, the TRF37C75IDSGR is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is available in a compact package, making it suitable for space-constrained applications while still providing the robustness expected from a leader in semiconductor solutions.

    

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8518 $55.5540
70+ $1.5195 $106.3650
105+ $1.4720 $154.5600
145+ $1.4245 $206.5525
185+ $1.3770 $254.7450
245+ $1.2346 $302.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess