EN
  • EN
  • DE

MX29L1611GPC-10

Part No MX29L1611GPC-10
Manufacturer Macronix
Description 16M-BIT [2M x 8/1M x 16] CMOS SINGLE VOLTAGE FLASH EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1228878-MX29L1611GPC-10
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29L1611GPC-10 CAD Model

Description

The MX29L1611GPC-10 is a 16-Megabit Flash Memory device manufactured by Macronix. It's organized as 2M x 8 or 1M x 16, configurable via the BYTE# input. This parallel flash memory is designed for applications requiring non-volatile storage with fast read access times and reliable data retention.

Applications

      
  • Embedded Systems: Storing boot code, firmware, and configuration data.
  •   
  • Networking Equipment: Storing router and switch firmware.
  •   
  • Industrial Control Systems: Storing program code and data for PLCs and other industrial controllers.
  •   
  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles for storing application code and user data.
  •   
  • Automotive Electronics: Storing ECU (Engine Control Unit) firmware and data.

Features

      
  • 16-Megabit Capacity: Provides ample storage for code and data.
  •   
  • Organization: Configurable as 2M x 8 or 1M x 16 bits.
  •   
  • Fast Access Time: -10 indicates a fast access time, typically around 100ns, allowing for quick data retrieval.
  •   
  • Single Power Supply: Operates from a single power supply voltage.
  •   
  • Sector Erase: Supports sector erase operations, allowing for selective erasing of memory blocks.
  •   
  • Program Suspend/Resume: Allows the programming operation to be suspended and resumed.
  •   
  • Low Power Consumption: Designed for low power consumption during both active and standby modes.
  •   
  • CMOS Technology: Fabricated using CMOS technology for high performance and low power.

Benefits

      
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  •   
  • Fast Read Access: Quick access times enable fast code execution and data retrieval.
  •   
  • Flexible Organization: Configurable organization allows for compatibility with different system architectures.
  •   
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  •   
  • Easy Integration: Standard parallel interface simplifies integration into existing systems.

Additional Details

The MX29L1611GPC-10 uses a parallel interface for communication, requiring address, data, and control signals. The programming and erase operations require specific timing sequences that must be followed according to the datasheet. The device is typically packaged in a TSOP (Thin Small Outline Package) for surface mount assembly. Careful consideration should be given to the power supply decoupling and noise reduction techniques to ensure reliable operation. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage range, timing diagrams, and programming algorithms.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess