Products specifications Report Issue?

Win Source Part Number 2000908-APT50GP60BG
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series POWER MOS 7®
Package Tube
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Ultra Librarian 3D Model Ultra Librarian APT50GP60BG CAD Model

Description

The APT50GP60BG is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, designed to cater to a wide range of power applications. This IGBT is well-suited for applications requiring efficient and fast switching, high reliability, and superior thermal performance.

Key Features

  • Voltage Rating: The APT50GP60BG boasts a collector-emitter voltage rating of 600V, making it ideal for medium to high voltage applications.
  • Current Capability: With a continuous collector current rating of 75A at 25°C, this IGBT can handle significant power levels, suitable for demanding applications.
  • Switching Speed: It features fast switching speeds, which enhances the efficiency of the applications it is used in by reducing switching losses.
  • Low Saturation Voltage: The device has a low on-state voltage drop, which contributes to its high efficiency, especially in high current scenarios.
  • Temperature Resilience: The APT50GP60BG is designed to perform reliably over a wide temperature range, ensuring stability and performance even under thermal stress.

Applications

This IGBT is versatile and can be used in a variety of applications, including:

  • Motor drives and inverters
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating systems
  • Switched-mode power supplies (SMPS)

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the APT50GP60BG is no exception. The device is manufactured using state-of-the-art processes, ensuring that it meets the rigorous standards expected by industry professionals. It is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

The APT50GP60BG from Microchip Technology is a robust and efficient IGBT that offers a blend of high performance, reliability, and versatility. Whether it's for industrial motor control, power supply design, or any other power electronic application, this IGBT is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency.

You May Also Be Interested in

IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9645 $74.8935
6+ $20.4837 $122.9022
9+ $19.8435 $178.5915
12+ $19.2034 $230.4408
16+ $18.5633 $297.0128
21+ $16.6430 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention