Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 5MHz ~ 2.1GHz
P1dB 15dBm
Gain 10dB
Noise Figure 6.8dB
RF Type General Purpose
Voltage - Supply 5V ~ 15V
Current - Supply 47mA
Test Frequency 5MHz ~ 2.1GHz
Mounting Type Through Hole
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian CA37 CAD Model

Description

NULL

You May Also Be Interested in

Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
ECAD model for F0109NBTI
Broadcom Limited
IC AMP GP 1.805GHZ-1.88GHZ 28QFN
Need more? Email Us
ECAD model for MGA-43003-TR1G
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFSM3-01350185-07-10P
Analog Devices Inc.
IC RF AMP 10MHZ-10GHZ DIE / RF Amplifier IC 10MHz ~ 10GHz Die
Need more? Email Us
ECAD model for HMC8410CHIPS-SX
Analog Devices Inc.
IC RF AMP LTE 70MHZ-4GHZ 32QFN
Lowest to $19.2692
ECAD model for HMC742ALP5ETR
IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
Anadigics, Inc
NARROW BAND MEDIUM POWER AMPLIFI / RF Amplifier IC GSM, DCS, PCS 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz
Need more? Email Us
ECAD model for AWT6168RM11P8

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention