EN
  • EN
  • DE

HMC8410CHIPS-SX

Part No HMC8410CHIPS-SX
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC RF AMP 10MHZ-10GHZ DIE / RF Amplifier IC 10MHz ~ 10GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 10MHz ~ 10GHz
P1dB 21dBm
Gain 18dB
Noise Figure 1.1dB
Voltage - Supply 5V
Current - Supply 65mA
Test Frequency 10GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC8410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-3405,-2735-HMC8410CHIPS-SX
Standard Package 2
Win Source Part Number 1028091-HMC8410CHIPS-SX
Ultra Librarian 3D Model Ultra Librarian HMC8410CHIPS-SX CAD Model

Description

Product Overview: Analog Devices Inc. HMC8410CHIPS-SX

The HMC8410CHIPS-SX from Analog Devices Inc. is a state-of-the-art RF amplifier chip that delivers exceptional performance for a wide range of applications. Designed to operate over a broad frequency range, this amplifier provides excellent gain, noise figure, and linearity, making it an ideal choice for high-frequency communication systems, radar, test equipment, and electronic warfare.

Key Features

  • Frequency Range: The HMC8410CHIPS-SX operates over a wide frequency range, ensuring versatility across multiple applications.
  • High Gain: This amplifier offers a high gain level, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: With its low noise figure, the HMC8410CHIPS-SX ensures that the signal-to-noise ratio is optimized, leading to clearer signal reception and improved overall system performance.
  • Excellent Linearity: The device's linearity is a testament to its ability to amplify signals without significant distortion, which is essential for maintaining signal fidelity.
  • Robust Design: Manufactured by Analog Devices Inc., a leader in semiconductor design, the HMC8410CHIPS-SX is built to deliver reliability and durability for mission-critical applications.

Applications

  • Communication Systems
  • Radar Systems
  • Test and Measurement Equipment
  • Electronic Warfare

The HMC8410CHIPS-SX is not just a component; it's a solution designed to tackle the challenges of modern RF and microwave signal amplification. With its exceptional performance and versatility, this product from Analog Devices Inc. stands out as an essential building block for any application requiring high-quality signal amplification. Whether you are developing cutting-edge communication technology or sophisticated radar systems, the HMC8410CHIPS-SX is engineered to exceed your expectations and deliver consistent, reliable results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess