EN
  • EN
  • DE

HMC742ALP5ETR

Part No HMC742ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 70MHZ-4GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 70MHz ~ 4GHz
P1dB 21.5dBm
Gain 12dB
Noise Figure 4dB
RF Type LTE, WiMax
Supply Voltage (V) 5V
Supply Current 2.5mA
Test Frequency 70MHz ~ 1GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC742
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714407-HMC742ALP5ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC742ALP5ETR CAD Model

Description

Product Overview: HMC742ALP5ETR by Analog Devices Inc.

The HMC742ALP5ETR is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically crafted to cater to the demanding needs of the telecommunications and aerospace industries, providing a robust and reliable solution for a wide range of applications.

This MMIC is a double-balanced mixer that offers a wide frequency range and excellent isolation between its ports. It is designed to be used as an upconverter or downconverter, which makes it versatile for various signal processing tasks. With its broad frequency range, the HMC742ALP5ETR can operate effectively within the 6 to 16 GHz range, ensuring compatibility with many microwave systems.

The HMC742ALP5ETR comes in a compact 5x5 mm QFN package, which not only saves valuable board space but also ensures a lower profile for the end product. This small form factor is particularly beneficial for applications where space is at a premium, such as in portable devices or densely packed circuit boards.

One of the key features of this device is its high isolation, which minimizes crosstalk and interference between the RF, LO, and IF ports. This characteristic is crucial for maintaining signal integrity and performance in complex systems. Furthermore, the HMC742ALP5ETR boasts a wide IF bandwidth, providing flexibility in the design and implementation of communication systems.

Analog Devices Inc. has designed the HMC742ALP5ETR to be highly linear, which ensures low distortion and high-quality signal transmission. Its robust design also means that it can perform reliably in harsh environments, making it suitable for military and space applications where durability is essential.

In summary, the HMC742ALP5ETR from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance mixer that combines broad frequency range, high isolation, compact packaging, and reliable operation. Its versatility and robustness make it an ideal component for a variety of demanding applications in the telecommunications and aerospace sectors.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess