Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-USON (2x3)
Manufacturer Macronix
Series MXSMIO™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-USON (2x3)
Family Name MX25V1635
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 1092-1264-1, 1092-1264-2, 1092-1264-6
Quantity per package 12000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886616-MX25V1635FZUI
Ultra Librarian 3D Model Ultra Librarian MX25V1635FZUI CAD Model

Description

The Macronix 886616-MX25V1635FZUI is a memory IC that belongs to the MXSMIO™ series of electronic components.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Memory Type: FLASH - NOR
  • Memory Size: 16Mb (2M x 8)
  • Interface: SPI - Quad I/O
  • Frequency: 80 MHz
  • Package: 8-USON (2x3)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Quantity per Package: 12000
  • Estimated Production Lead Time: 27 weeks
  • Suitable for: Use in various electronic devices that require high-speed memory storage capabilities

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to €15.2710
ECAD model for S70FS01GSAGMFV011
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to €0.9131
ECAD model for GD25LQ64ESIGR
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOIC
Need more? Email Us
ECAD model for USBF129T-I/SN
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to €2.5489
ECAD model for GD25Q127CYIGR
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to €1.9301
ECAD model for N25Q128A13EF8C0F
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 67BGA / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 67-BGA (8x6.5)
Lowest to €0.1703
ECAD model for S34ML01G200GHI000
Macronix
IC FLASH 2GBIT SPI 120MHZ 8WSON / FLASH - NAND (SLC) Memory IC 2Gb (512M x 4) SPI 120 MHz 8-WSON (8x6)
Lowest to €16.7591
ECAD model for MX35LF2G24AD-Z4I
Cypress Semiconductor Corp
NOR Flash Serial-SPI 3V/3.3V 8Mbit 1M x 8bit 10ns 8-Pin SOIC T/R
Lowest to €2.6831
ECAD model for S25FL208K0RMFI043

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.3518 €47.3129
85+ €1.1092 €94.2780
130+ €1.0746 €139.6921
175+ €1.0399 €181.9764
230+ €1.0052 €231.1905
305+ €0.9012 €274.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 12000 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention