EN
  • EN
  • DE

USBULC6-2F3K

Part No USBULC6-2F3K
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712836-USBULC6-2F3K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBULC6-2F3K CAD Model

Description

STMicroelectronics USBULC6-2F3K - USB ESD Protection

The USBULC6-2F3K from STMicroelectronics is a high-speed Electrostatic Discharge (ESD) protection device specifically designed to safeguard sensitive USB data lines from the damage caused by ESD and other transients. This robust protection device is a must-have for any application where USB interfaces are exposed to the harsh realities of the external environment, ensuring the longevity and reliability of your electronic equipment.

Featuring a bidirectional configuration, the USBULC6-2F3K is capable of protecting two data lines, making it an ideal choice for USB 2.0 applications. Its low capacitance ensures signal integrity is maintained, while its fast response time guarantees that your USB interface is protected from ESD strikes in real-time, preserving both data and hardware.

The compact SOT-666 package of the USBULC6-2F3K allows for space-efficient designs, making it perfect for today's miniaturized electronic assemblies. Despite its small footprint, it offers a powerful clamping voltage, which is essential for clamping high transient voltages to a safe level before they can cause any damage.

With its low leakage current and low stand-off voltage, the USBULC6-2F3K is optimized for power-sensitive designs. It can seamlessly integrate into portable devices such as smartphones, tablets, and other USB-powered gadgets without significantly impacting battery life.

In summary, STMicroelectronics' USBULC6-2F3K provides an effective and compact solution for protecting USB interfaces against ESD. Its high surge protection, fast response time, and low capacitance ensure that your USB applications are not only shielded from immediate threats but also deliver consistent performance over time. Whether you're designing for consumer electronics, industrial applications, or communication devices, the USBULC6-2F3K is a reliable choice for maintaining the integrity of your USB connections.

Key Features:

  • 2 data line protection
  • Protects VBUS
  • Low capacitance
  • ESD protection up to 15 kV
  • Fast response time
  • Low stand-off voltage: 5.25 V
  • Compact SOT-666 package

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Xilinx Inc.
Lowest to $3.2617
Samsung
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $4.3657
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess