Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 38V
Output Current 1.5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC34063E
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218582-MC34063EBD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34063EBD CAD Model

Description

The MC34063EBD is a versatile switching regulator IC designed and manufactured by STMicroelectronics. This monolithic control circuit delivers all the necessary features for DC-DC converter applications. With its robust design and flexible options, it is suitable for a wide range of applications, including step-up, step-down, and voltage-inverting configurations.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage, which can be tailored to the needs of the specific application it is used in.
  • Wide Input Voltage Range: It can handle an input voltage range from 3.0V to 40V, making it suitable for various input sources and conditions.
  • Output Switch Current: The MC34063EBD can deliver an output switch current of up to 1.5A, providing ample power for a host of electronic devices and circuits.
  • High Precision: Voltage reference accuracy is at a high level, ensuring reliable and consistent output.
  • Frequency Operation: It operates at a frequency of up to 100kHz, which can be controlled with external components.
  • Low Standby Current: The quiescent current is low, which is ideal for battery-powered applications where power conservation is critical.

Applications

The MC34063EBD is highly versatile and can be used in a variety of applications, such as:

  • Power supply for portable devices
  • Automotive applications
  • DC-DC converters for personal computers
  • Battery chargers
  • LED drivers
  • Voltage regulation modules for various electronic equipment

Package and Quality

STMicroelectronics offers the MC34063EBD in a compact and reliable package, ensuring that it can fit into tight spaces without compromising performance. The device is built to meet high-quality standards, providing assurance for designers and manufacturers in terms of longevity and reliability.

Conclusion

The MC34063EBD from STMicroelectronics is a comprehensive solution for anyone in need of a reliable, adjustable, and efficient switching regulator. With its ability to cater to a multitude of voltage regulation needs, the MC34063EBD stands out as a go-to component for power management solutions.

You May Also Be Interested in

National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $1.1092
ECAD model for LM22674MR-5.0
SCT
3.8V-36V Vin, 5A, High Efficienc
Lowest to $2.5007
ECAD model for SCT2450STER
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Semtech Corporation
3A EcoSpeedTM Synchronous Step-Down Regulator with Automatic Power Save
Lowest to $3.6234
ECAD model for SC173A
Texas Instruments
Switching Voltage Regulators Radiation-hardened, QMLV and QMLP, 3-V to 7-V input 18-A synchronous step-down converter 34-CFP -55 to 125
Need more? Email Us
ECAD model for 5962R1820501VXC
National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $8.0842
ECAD model for LM22674MR-ADJ
Micrel
4MHz Dual 400mA Synchronous Buck Regulator with HyperLight Load
Need more? Email Us
ECAD model for MIC23250-SKYMT
Vishay
3-W High-Voltage Switchmode Regulator
Need more? Email Us
ECAD model for SI9100DJ02
Micrel
10A Integrated Switch Synchronous Buck Regulator with Frequency Programmable to 2MHz
Need more? Email Us
ECAD model for MIC22950YML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1916 $50.7740
560+ $0.1794 $100.4640
870+ $0.1734 $150.8580
1,240+ $0.1613 $200.0120
1,615+ $0.1552 $250.6480
2,015+ $0.1491 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,038 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention